Texas Instruments High-Performance Analog Flip Flops SN74LVC821ANSRE4

Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74LVC821ANSRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVC821ANSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821ANSRE4
Logic - Flip Flops SN74LVC821ANSRE4
IC FF D-TYPE SNGL 10BIT 24SO

IC FF D-TYPE SNGL 10BIT 24SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821ANSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821ANSRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ANSRE4
IC FF D-TYPE SNGL 10BIT 24SO

IC FF D-TYPE SNGL 10BIT 24SO

Supplier's Site
Flip Flops - SN74LVC821ANSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC821ANSRE4-ND SN74LVC821ANSRE4 SN74LVC821ANSRE4 SN74LVC821ANSRE4
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 7.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16374 16-Bit D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9202501MXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
Logic Family ACT
View Details
Single D-type flip-flop; positive-edge trigger - 74AHC1G79GV,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details