The SNJ54HC174J is a hex D-type flip-flop with clear, housed in a 16-pin ceramic dual in-line package (CDIP) measuring 24.38 mm × 6.92 mm. It operates over a temperature range of -55°C to 125°C, features a wide supply voltage range of 2 V to 6 V, has a maximum quiescent current of 80 μA, and provides ±4 mA output drive at 5 V. The device includes six positive-edge-trigge
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
D Flip-Flop, HC/UH Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, CDIP16
HEX D-TYPE FLIP-FLOPS WITH CLEAR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC174J | SNJ54HC174J | SNJ54HC174J | SNJ54HC174J | SNJ54HC174J |
| Product Name | SN54HC174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |||
| Propagation Delay | 34 ns | ||||
| fMAX | 28 MHz | ||||
| Operating Current | 0.0800 mA |