Octal D-type flip-flop with clear, available in a 20-pin LCCC package, operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.
Octal D-type Flip-Flop With Clear 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1256688-SNJ54LS273FK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
OCTAL D-TYPE FLIP-FLOP WITH CLEA
OCTAL D-TYPE FLIP-FLOP WITH CLEA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS273FK | 1256688-SNJ54LS273FK | SNJ54LS273FK | SNJ54LS273FK | SNJ54LS273FK | SNJ54LS273FK |
| Product Name | SN54LS273 Octal D-type Flip-Flop With Clear | Logic - Logic - Flip Flops - SNJ54LS273FK | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||||
| Propagation Delay | 27 ns | |||||
| fMAX | 35 MHz | |||||
| Operating Current | 27 mA |