Texas Instruments SN74S112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74S112AN

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-PDIP 0 to 70
Request a Quote
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset in a 16-pin PDIP package, operating from 0 to 70 °C, with NIPDAU lead finish and tube packaging.

Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with clear and preset in a 16-pin PDIP package, operating from 0 to 70 °C, with NIPDAU lead finish and tube packaging.

Suppliers

Company
Product
Description
Supplier Links
SN74S112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset - SN74S112AN - Texas Instruments
Dallas, TX, United States
SN74S112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset
SN74S112AN
SN74S112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset SN74S112AN
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear And Preset 16-PDIP 0 to 70

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74S112AN - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, S Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16

J-K Flip-Flop, S Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Flip Flops - 296-3855-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-3855-5-ND
Flip Flops 296-3855-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74S112AN
030425-SN74S112AN
Logic - Logic - Flip Flops - SN74S112AN 030425-SN74S112AN
Manufacturer: Texas Instruments Win Source Part Number: 030425-SN74S112AN Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Trigger Type: Negative Edge Current - Quiescent: 252mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030425-SN74S112AN
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 252mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74S112AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S112AN
Logic - Flip Flops SN74S112AN
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet
Flip Flops - SN74S112AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S112AN
Flip Flops SN74S112AN
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74S112AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74S112AN
Integrated Circuits (ICs) - Logic - Flip Flops SN74S112AN
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74S112AN SN74S112AN 296-3855-5-ND 030425-SN74S112AN SN74S112AN SN74S112AN SN74S112AN
Product Name SN74S112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74S112AN Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 20 ns 7 ns 7 ns
fMAX 50 MHz 125 MHz 125 MHz
Operating Current 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers