Texas Instruments SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823ADW

Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC823ADW is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin SOIC package, designed for operation from 1.65 V to 3.6 V. It accepts 5.5 V inputs and supports mixed-mode signal operation, with a maximum propagation delay of 7.9 ns at 3.3 V. The device features a clock-enable input, active-low clear, and output-enable control for high-impedance mode, with output ground bounce below 0.8 V and output undershoot exceeding 2 V at 3.3 V and 25°C. It operates from -40°C to 85°C and meets JESD17 latch-up and JESD22 ESD protection standards. The package dimensions are 506.98 mm in length, 12.7 mm in width, and 4826 µm in thickness with a 6.6 mm alignment groove width.

Datasheet Summary
Powered by GS/AI

The SN74LVC823ADW is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin SOIC package, designed for operation from 1.65 V to 3.6 V. It accepts 5.5 V inputs and supports mixed-mode signal operation, with a maximum propagation delay of 7.9 ns at 3.3 V. The device features a clock-enable input, active-low clear, and output-enable control for high-impedance mode, with output ground bounce below 0.8 V and output undershoot exceeding 2 V at 3.3 V and 25°C. It operates from -40°C to 85°C and meets JESD17 latch-up and JESD22 ESD protection standards. The package dimensions are 506.98 mm in length, 12.7 mm in width, and 4826 µm in thickness with a 6.6 mm alignment groove width.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC823ADW - Texas Instruments
Dallas, TX, United States
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC823ADW
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823ADW
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-12911-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12911-5-ND
Flip Flops 296-12911-5-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC823ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC823ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC823ADW
IC FF D-TYPE SNGL 9BIT 24SOIC

IC FF D-TYPE SNGL 9BIT 24SOIC

Supplier's Site
Flip Flops - SN74LVC823ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC823ADW
Flip Flops SN74LVC823ADW
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC823ADW 296-12911-5-ND SN74LVC823ADW SN74LVC823ADW
Product Name SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.9 ns 8 ns
fMAX 100 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details