The SN54AHCT374 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for applications requiring parallel data synchronization, storage, and shift register functionality. It operates within a voltage range of 4.5V to 5.5V and is compatible with TTL logic levels. The device supports a maximum clock frequency of 75MHz with a low propagation delay of 10.5ns at 5V and a capacitive load of 15pF. The flip-flops are triggered on the rising edge of the clock input and include an active low output enable input for controlling the output states. The SN54AHCT374 is available in various package types, including CDIP, and is rated for operation in a temperature range of -55°C to 125°C, making it suitable for military and industrial applications.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AHCT374J | SNJ54AHCT374J |
| Product Name | SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 11.5 ns | |
| fMAX | 70 MHz | |
| Operating Current | 0.0400 mA |