The SN74LVC574A-EP is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 2.7-V to 3.6-V operation and extended temperature performance from -40°C to 125°C. It features inputs compatible with 5.5-V signals and supports mixed-mode signal operation. The device is available in a 20-pin TSSOP package with a thermal impedance of 83°C/W, and operates with a supply voltage range of 2 V to 3.6 V. Propagation delay is a maximum of 7 ns at 3.3 V. The output-enable control allows outputs to enter a high-impedance state without affecting internal operations. The part meets JEDEC qualifications for enhanced reliability under extended temperature stress conditions.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04668-01XE |
| Product Name | SN74LVC574A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 8 ns |
| fMAX | 100 MHz |