Texas Instruments SN54LS379 Quad D-type Flip-Flops With Enable SNJ54LS379J

Description
Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125
Request a Quote
Description
Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS379J is a quad D-type flip-flop with enable functionality, designed for use in digital circuits. It features a CDIP package with 16 pins and operates over a temperature range of -55 to 125 degrees Celsius. This device is part of the LS series and is suitable for applications requiring reliable data storage and transfer. The product is currently active and recommended for new designs. It is important to note that this part is non-RoHS compliant and contains lead. Engineers should consider the operational temperature range and packaging type when determining its suitability for their projects.

Datasheet Summary
Powered by GS/AI

The SNJ54LS379J is a quad D-type flip-flop with enable functionality, designed for use in digital circuits. It features a CDIP package with 16 pins and operates over a temperature range of -55 to 125 degrees Celsius. This device is part of the LS series and is suitable for applications requiring reliable data storage and transfer. The product is currently active and recommended for new designs. It is important to note that this part is non-RoHS compliant and contains lead. Engineers should consider the operational temperature range and packaging type when determining its suitability for their projects.

Suppliers

Company
Product
Description
Supplier Links
SN54LS379 Quad D-type Flip-Flops With Enable - SNJ54LS379J - Texas Instruments
Dallas, TX, United States
SN54LS379 Quad D-type Flip-Flops With Enable
SNJ54LS379J
SN54LS379 Quad D-type Flip-Flops With Enable SNJ54LS379J
Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125

Quad D-type Flip-Flops With Enable 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54LS379J - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS379J
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS379J
QUAD D-TYPE FLIP-FLOPS WITH ENAB

QUAD D-TYPE FLIP-FLOPS WITH ENAB

Supplier's Site
Flip Flops - SNJ54LS379J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS379J
Flip Flops SNJ54LS379J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS379J SNJ54LS379J SNJ54LS379J SNJ54LS379J
Product Name SN54LS379 Quad D-type Flip-Flops With Enable Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Flip Flops - 54S174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details