Hex D-type flip-flops with clear in a 20-pin LCCC package, operating from -55 to 125 °C.
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS174FK | SNJ54LS174FK |
| Product Name | SN54LS174 Hex D-type Flip-Flops With Clear | Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 30 ns | |
| fMAX | 35 MHz | |
| Operating Current | 26 mA |