Texas Instruments SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SNJ54ACT374J

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SNJ54ACT374J - Texas Instruments
Dallas, TX, United States
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SNJ54ACT374J
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SNJ54ACT374J
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54ACT374J - Rochester Electronics
Newburyport, MA, United States
54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - SNJ54ACT374J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54ACT374J
Flip Flops SNJ54ACT374J
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54ACT374J
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54ACT374J
OCTAL D-TYPE EDGE-TRIGGERED FLIP

OCTAL D-TYPE EDGE-TRIGGERED FLIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54ACT374J SNJ54ACT374J SNJ54ACT374J SNJ54ACT374J
Product Name SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
Operating Current 0.0400 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54LS379DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers