Texas Instruments High-Performance Analog Flip Flops SN74S74DRE4

Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Description
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74S74DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S74DRE4
Flip Flops SN74S74DRE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74S74DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S74DRE4
Logic - Flip Flops SN74S74DRE4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number SN74S74DRE4 SN74S74DRE4
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 14-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
2 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Logic - Flip Flops - 74ABT374CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details