SNJ5472J is a J-K master-slave flip-flop with preset and clear, housed in a 14-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C with SNPB lead finish and tube packaging.
And-Gated J-K Master-Slave Flip-Flops With Preset And Clear 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1256480-SNJ5472J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
AND-GATED J-K MASTER-SLAVE FLIP-
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ5472J | 1256480-SNJ5472J | SNJ5472J | SNJ5472J |
| Product Name | SN5472 And-Gated J-K Master-Slave Flip-Flops With Preset And Clear | Logic - Logic - Flip Flops - SNJ5472J | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |