The SN74LVTH273DBR is an octal D-type flip-flop with direct clear, designed for 3.3-V operation with TTL-compatible 5-V input and output levels. It features bus-hold circuitry on data inputs, supports partial-power-down mode with Ioff circuitry, and meets JESD 17 latch-up performance and JESD 22 ESD protection standards. The device is packaged in a 20-pin SSOP (DB) with dimensions accommodating a 16.4 mm width and 8.2 mm length, and operates over a temperature range of -40°C to 85°C.
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1256003-SN74LVTH273D
Series: 74LVTH
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Current - Quiescent: 190μA
Input Capacitance: 4pF
Family Name: SN74LVTH273
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LVT273DB,112; 74LVT273DB,118; 74LVT273DB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH273DBR | 1256003-SN74LVTH273DBR | SN74LVTH273DBR | 296-8712-2-ND | SN74LVTH273DBR | SN74LVTH273DBR | SN74LVTH273DBR |
| Product Name | SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LVTH273DBR | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | ||||
| fMAX | 160 MHz | 150 MHz | 150 MHz | ||||
| Operating Current | 5 mA |