Dual D-Type Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, S Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
LOGIC, DUAL F-F W/CLR/PRESET, 14SOIC; Logic Family / Base Number:74S74; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:110MHz; Output Current:20mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74S74D | 296-34115-5-ND | SN74S74D | SN74S74D | SN74S74D | SN74S74D | 37AJ1197 |
| Product Name | SN74S74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Preset And Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Logic, Dual F-F W/clr/preset, 14Soic; Logic Family / Base Number Texas Instruments | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Propagation Delay | 9 ns | 9 ns | 6 ns | ||||
| fMAX | 50 MHz | 110 MHz | 110 MHz | ||||
| Operating Current | 25 mA |