Texas Instruments SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH574PWR

Description
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH574 is a 3.3-V ABT octal edge-triggered D-type flip-flop featuring 3-state outputs. It is designed for low-voltage operation while supporting mixed-mode signal environments, allowing for 5-V input and output voltages. The device includes eight flip-flops that capture data on the rising edge of the clock input, with a buffered output-enable (OE) input to control the output state, enabling high-impedance operation when necessary. This flip-flop supports unregulated battery operation down to 2.7 V and features active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The device is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent backflow current during power transitions. It is available in various packages, including TSSOP, and operates over a temperature range of -40°C to 85°C. The SN74LVTH574 is suitable for applications requiring reliable data storage and transfer in low-voltage systems.

Datasheet Summary
Powered by GS/AI

The SN74LVTH574 is a 3.3-V ABT octal edge-triggered D-type flip-flop featuring 3-state outputs. It is designed for low-voltage operation while supporting mixed-mode signal environments, allowing for 5-V input and output voltages. The device includes eight flip-flops that capture data on the rising edge of the clock input, with a buffered output-enable (OE) input to control the output state, enabling high-impedance operation when necessary. This flip-flop supports unregulated battery operation down to 2.7 V and features active bus-hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The device is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent backflow current during power transitions. It is available in various packages, including TSSOP, and operates over a temperature range of -40°C to 85°C. The SN74LVTH574 is suitable for applications requiring reliable data storage and transfer in low-voltage systems.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVTH574PWR - Texas Instruments
Dallas, TX, United States
SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVTH574PWR
SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH574PWR
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH574PWR
134046-SN74LVTH574PWR
Logic - Logic - Flip Flops - SN74LVTH574PWR 134046-SN74LVTH574PWR
Manufacturer: Texas Instruments Win Source Part Number: 134046-SN74LVTH574PW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 134046-SN74LVTH574PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - 296-8736-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8736-6-ND
Flip Flops 296-8736-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-8736-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8736-1-ND
Flip Flops 296-8736-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-8736-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8736-2-ND
Flip Flops 296-8736-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH574PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH574PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74LVTH574PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVTH574PWR
Flip Flops SN74LVTH574PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LVTH574PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH574PWR
Logic - Flip Flops SN74LVTH574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH574PWR 134046-SN74LVTH574PWR 296-8736-6-ND SN74LVTH574PWR SN74LVTH574PWR SN74LVTH574PWR
Product Name SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74LVTH574PWR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
fMAX 160 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
SN54LS73A Dual J-K Flip-Flops With Clear and 3-state Outputs - 5962-9675101QCA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details