Texas Instruments Logic - Logic - Flip Flops - SN74LVTH374NSRG4 SN74LVTH374NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256017-SN74LVTH374N SRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256017-SN74LVTH374N SRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH374NSRG4
1256017-SN74LVTH374NSRG4
Logic - Logic - Flip Flops - SN74LVTH374NSRG4 1256017-SN74LVTH374NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256017-SN74LVTH374N SRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256017-SN74LVTH374NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1256017-SN74LVTH374NSRG4
Product Name Logic - Logic - Flip Flops - SN74LVTH374NSRG4
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AUP1G79GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details