4-Bit Bistable Latches 16-CFP -55 to 125
IC FF 4BIT 16CFP
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | SNJ54LS75W | SNJ54LS75W | SNJ54LS75W | SNJ54LS75W |
| Product Name | SN54LS75 4-Bit Bistable Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | ||
| Operating Current | 12 mA | |||
| Propagation Delay | 19 ns |