The SNJ54173J is a 4-bit D-type register with 3-state outputs, housed in a 16-pin ceramic dual in-line package (CDIP). It is characterized for operation over the military temperature range of -55°C to 125°C. The device features gated output-control inputs for high-impedance output disablement and independent clock and data-enable inputs for parallel load or hold operation. Outputs can drive bus lines directly without external components, with up to 49 devices connectable to a common bus while driving one additional TTL load. The package is a standard CDIP form factor with 16 pins.
4-BIT D-TYPE REGISTERS WITH 3-ST
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54173J |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops |