Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package measuring 8.89 mm × 8.89 mm, operating from -55°C to 125°C, with a wide supply voltage range of 2 V to 6 V, ±6-mA output drive at 5 V, and maximum static power consumption of 80 µA.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
54HC374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC374FK | SNJ54HC374FK | SNJ54HC374FK |
| Product Name | SN54HC374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | ||
| Output Characteristics | 3-State | 3-State | |
| Propagation Delay | 38 ns | ||
| fMAX | 28 MHz |