Octal D-type flip-flops with clear, available in a 20-pin LCCC package measuring 8.89 mm × 8.89 mm, rated for operation from -55°C to 125°C with a wide supply voltage range of 2 V to 6 V, capable of driving up to 10 LSTTL loads and providing ±4 mA output current at 5 V.
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH CLE
OCTAL D-TYPE FLIP-FLOPS WITH CLE
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC273FK | SNJ54HC273FK | SNJ54HC273FK | SNJ54HC273FK |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 34 ns | |||
| fMAX | 28 MHz |