Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-lead CFP package, operating from 4.5 V to 5.5 V, with a free-air temperature range of -55°C to 125°C. Features include bidirectional bus driving capability, ESD protection exceeding 2000 V human-body model, and output current drive of 96 mA in the low state. The output-enable input allows high-impedance operation without affecting internal data retention.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54BCT574W |
| Product Name | SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Output Characteristics | 3-State |
| Propagation Delay | 10 ns |
| fMAX | 70 MHz |