3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH16374DLG4 | SN74LVTH16374DLG4-ND | SN74LVTH16374DLG4 | SN74LVTH16374DLG4 |
| Product Name | SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 4.5 ns | 4.5 ns | ||
| fMAX | 160 MHz |