Octal D-type flip-flops designed for 3.3-V operation with TTL-compatible 5-V input and output support, featuring direct clear, bus-hold circuitry, and I_off for partial-power-down operation. Available in 20-pin SSOP package with operating temperature range of -40°C to 85°C. Supports latch-up performance exceeding 500 mA per JESD 17 and ESD protection exceeding 2000 V human-body model and 200 V machine model.
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LVTH273DBRE4 |
| Product Name | SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Propagation Delay | 4.9 ns |
| fMAX | 160 MHz |