Texas Instruments SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH16374DLR

Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH16374DLR is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation and compatible with 5-V TTL inputs. It is packaged in a 48-pin SSOP (DL) and operates from -40°C to 85°C. The device features bus-hold circuitry, I_off support for hot insertion, and power-up 3-state functionality. ESD protection exceeds 2000 V human-body model and 200 V machine model. The outputs can be placed in a high-impedance state via an output-enable input, and the device supports mixed-mode signal operation with low static-power dissipation.

Datasheet Summary
Powered by GS/AI

The SN74LVTH16374DLR is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation and compatible with 5-V TTL inputs. It is packaged in a 48-pin SSOP (DL) and operates from -40°C to 85°C. The device features bus-hold circuitry, I_off support for hot insertion, and power-up 3-state functionality. ESD protection exceeds 2000 V human-body model and 200 V machine model. The outputs can be placed in a high-impedance state via an output-enable input, and the device supports mixed-mode signal operation with low static-power dissipation.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVTH16374DLR - Texas Instruments
Dallas, TX, United States
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVTH16374DLR
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH16374DLR
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH16374DLR
030409-SN74LVTH16374DLR
Logic - Logic - Flip Flops - SN74LVTH16374DLR 030409-SN74LVTH16374DLR
Manufacturer: Texas Instruments Win Source Part Number: 030409-SN74LVTH16374 DLR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-BSSOP (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030409-SN74LVTH16374DLR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-BSSOP (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-1264-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1264-2-ND
Flip Flops 296-1264-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVTH16374DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH16374DLR
Logic - Flip Flops SN74LVTH16374DLR
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH16374DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH16374DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH16374DLR
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Flip Flops - SN74LVTH16374DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH16374DLR 030409-SN74LVTH16374DLR 296-1264-2-ND SN74LVTH16374DLR SN74LVTH16374DLR SN74LVTH16374DLR
Product Name SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74LVTH16374DLR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
fMAX 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details