Texas Instruments SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs SNJ54ALS564BJ

Description
Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - SNJ54ALS564BJ - Texas Instruments
Dallas, TX, United States
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs
SNJ54ALS564BJ
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs SNJ54ALS564BJ
Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-CDIP -55 to 125

Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54ALS564BJ
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54ALS564BJ
OCTAL D-TYPE EDGE TRIGGERED FLIP

OCTAL D-TYPE EDGE TRIGGERED FLIP

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number SNJ54ALS564BJ SNJ54ALS564BJ
Product Name SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs Integrated Circuits (ICs) - Logic - Flip Flops
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
 - 54F379DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP16
Logic Family TTL
View Details