Manufacturer: Texas Instruments
Win Source Part Number: 796921-TLC59212IPWR
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Inverted
Current - Output High, Low: -, 40mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 210ns @ 5V, 50pF
Current - Quiescent: 5μA
Input Capacitance: 5pF
Family Name: TLC59212
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): BU2050FV-TR; BU2092FV-TR; BU2092FV-TL; BU2050FV-E2;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 796921-TLC59212IPWR | 296-25405-2-ND | TLC59212IPWR | TLC59212IPWR | TLC59212IPWR |
| Product Name | Logic - Logic - Flip Flops - TLC59212IPWR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 210 ns | 210 ns | |||
| Low-level Output Current (Sink) | 40 mA | 40 mA | 40 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |