Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, maximum quiescent supply current of 80 μA, output drive of ±6 mA at 5 V, and TTL-voltage-compatib
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HCT374FK | SNJ54HCT374FK |
| Product Name | SN54HCT374 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 41 ns | |
| fMAX | 25 MHz | |
| Operating Current | 0.0800 mA |