Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AHC574W | SNJ54AHC574W | SNJ54AHC574W |
| Product Name | SN54AHC574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 19 ns | ||
| fMAX | 110 MHz |