SNJ54AC74FK is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC
DUAL POSITIVE-EDGE-TRIGGE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AC74FK | SNJ54AC74FK | SNJ54AC74FK |
| Product Name | SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 13.5 ns | ||
| fMAX | 100 MHz | ||
| Operating Current | 0.0200 mA |