Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin LCCC package, characterized for operation from -55°C to 125°C, with a clock frequency of up to 35 MHz, output high current of -2.6 mA, output low current of 24 mA, and output enabled high-impedance state. The device features buffered control inputs and full parallel access for loading.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54AS374FK |
| Product Name | SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 9 ns |
| fMAX | 125 MHz |
| Operating Current | 128 mA |