Texas Instruments SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear SNJ54LS112AJ

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS112AJ is a flip-flop device from Quarktwin Technology Ltd., designed for use in digital circuits. It features a CDIP package with 16 pins and operates within a temperature range of -55 to 125 degrees Celsius. This product is classified as Non-RoHS and Green, indicating it contains lead but complies with specific EU RoHS exemptions. The device is currently active and recommended for new designs, making it suitable for engineers looking for reliable flip-flop components in their projects.

Datasheet Summary
Powered by GS/AI

The SNJ54LS112AJ is a flip-flop device from Quarktwin Technology Ltd., designed for use in digital circuits. It features a CDIP package with 16 pins and operates within a temperature range of -55 to 125 degrees Celsius. This product is classified as Non-RoHS and Green, indicating it contains lead but complies with specific EU RoHS exemptions. The device is currently active and recommended for new designs, making it suitable for engineers looking for reliable flip-flop components in their projects.

Suppliers

Company
Product
Description
Supplier Links
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear - SNJ54LS112AJ - Texas Instruments
Dallas, TX, United States
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear
SNJ54LS112AJ
SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear SNJ54LS112AJ
Dual J-K Negative-Edge-Trigge red Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54LS112AJ
336268-SNJ54LS112AJ
Logic - Logic - Flip Flops - SNJ54LS112AJ 336268-SNJ54LS112AJ
Manufacturer: Texas Instruments Win Source Part Number: 336268-SNJ54LS112AJ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 336268-SNJ54LS112AJ
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - SNJ54LS112AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS112AJ
Flip Flops SNJ54LS112AJ
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS112AJ
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS112AJ
DUAL J-K NEGATIVE-EDGE-TRIGGE RED

DUAL J-K NEGATIVE-EDGE-TRIGGERED

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS112AJ 336268-SNJ54LS112AJ SNJ54LS112AJ SNJ54LS112AJ
Product Name SN54LS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Preset And Clear Logic - Logic - Flip Flops - SNJ54LS112AJ Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS175LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers