Quadruple D-type flip-flops with clear in a 20-pin LCCC package, operating from -55°C to 125°C, with buffered clock and direct-clear inputs, complementary outputs, and fully buffered outputs for maximum isolation. Supply voltage ranges from 4.5 V to 5.5 V. Compatible with TTL circuitry.
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54ALS175FK |
| Product Name | SN54ALS175 Quadruple D-type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Propagation Delay | 17 ns |
| fMAX | 75 MHz |
| Operating Current | 14 mA |