Texas Instruments SN54LS175 Quadruple D-type Flip-Flops With Clear SNJ54LS175FK

Description
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote
Description
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS175FK is a hex/quadriple D-type flip-flop with clear functionality, designed for use in various digital applications. It features a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and green, indicating compliance with certain environmental standards. The flip-flop is suitable for positive edge-triggered operations, making it ideal for synchronous applications. Its active status suggests it is recommended for new designs, providing reliability and performance for engineers seeking robust flip-flop solutions.

Datasheet Summary
Powered by GS/AI

The SNJ54LS175FK is a hex/quadriple D-type flip-flop with clear functionality, designed for use in various digital applications. It features a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and green, indicating compliance with certain environmental standards. The flip-flop is suitable for positive edge-triggered operations, making it ideal for synchronous applications. Its active status suggests it is recommended for new designs, providing reliability and performance for engineers seeking robust flip-flop solutions.

Suppliers

Company
Product
Description
Supplier Links
SN54LS175 Quadruple D-type Flip-Flops With Clear - SNJ54LS175FK - Texas Instruments
Dallas, TX, United States
SN54LS175 Quadruple D-type Flip-Flops With Clear
SNJ54LS175FK
SN54LS175 Quadruple D-type Flip-Flops With Clear SNJ54LS175FK
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125

Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125

Buy Now Datasheet
 - SNJ54LS175FK - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CQCC20

D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CQCC20

Supplier's Site Datasheet
Flip Flops - SNJ54LS175FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS175FK
Flip Flops SNJ54LS175FK
Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS175FK
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS175FK
QUADRUPLE D-TYPE FLIP-FLOPS WITH

QUADRUPLE D-TYPE FLIP-FLOPS WITH

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS175FK SNJ54LS175FK SNJ54LS175FK SNJ54LS175FK
Product Name SN54LS175 Quadruple D-type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 25 ns
fMAX 35 MHz
Operating Current 18 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Flip Flops - 4076BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers