The SN74LVTH374 is a 3.3-V ABT octal edge-triggered D-type flip-flop featuring 3-state outputs. It is designed for low-voltage operation while providing compatibility with 5-V systems. The device includes eight flip-flops that capture data on the positive edge of the clock input, with buffered output-enable functionality allowing outputs to be placed in a high-impedance state. This flip-flop supports mixed-mode signal operation, enabling 5-V input and output voltages with a 3.3-V VCC. It has a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V and is capable of operating with supply voltages down to 2.7 V. The device features active bus-hold circuitry that maintains valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. The SN74LVTH374 is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent backflow current during power-down conditions. It also offers robust ESD protection, exceeding the requirements of the Human-Body Model and Machine Model. The operating temperature range is from -40°C to 85°C, making it suitable for a variety of applications.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1100841-SN74LVTH374D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH374DBR | 1100841-SN74LVTH374DBR | 296-8721-2-ND | SN74LVTH374DBR | SN74LVTH374DBR | SN74LVTH374DBR |
| Product Name | SN74LVTH374 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVTH374DBR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 150 MHz | 150 MHz |