Texas Instruments SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ARGYRG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-VQFN -40 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC74ARGYRG4 is a dual positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 1.65V to 3.6V, with input voltage tolerance up to 5.5V. It features a maximum propagation delay of 5.2ns at 3.3V, ensuring fast switching performance. The device includes clear and preset functionalities for each flip-flop, enhancing its versatility in various applications. Typical output ground bounce is less than 0.8V, while the output high undershoot exceeds 2V at 3.3V, indicating robust performance under dynamic conditions. The flip-flop's latch-up performance exceeds 250mA per JESD 17, and it offers ESD protection that surpasses JESD 22 standards, with ratings of 2000V for the human-body model and 1000V for the charged-device model. This product is suitable for a wide range of applications, including servers, medical devices, telecom infrastructures, and industrial automation.

Datasheet Summary
Powered by GS/AI

The SN74LVC74ARGYRG4 is a dual positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 1.65V to 3.6V, with input voltage tolerance up to 5.5V. It features a maximum propagation delay of 5.2ns at 3.3V, ensuring fast switching performance. The device includes clear and preset functionalities for each flip-flop, enhancing its versatility in various applications. Typical output ground bounce is less than 0.8V, while the output high undershoot exceeds 2V at 3.3V, indicating robust performance under dynamic conditions. The flip-flop's latch-up performance exceeds 250mA per JESD 17, and it offers ESD protection that surpasses JESD 22 standards, with ratings of 2000V for the human-body model and 1000V for the charged-device model. This product is suitable for a wide range of applications, including servers, medical devices, telecom infrastructures, and industrial automation.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74LVC74ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74LVC74ARGYRG4
SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74LVC74ARGYRG4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-VQFN -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-VQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74LVC74ARGYRG4
Product Name SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Propagation Delay 7.1 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
Flip Flops - 54H72DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details