The SN74LVT574DW is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation with TTL compatibility to 5-V systems. It is packaged in a 20-pin small-outline (DW) package and operates over a temperature range of −40°C to 85°C. The device features bus-hold circuitry, supports live insertion, and meets ESD protection standards exceeding 2000 V per MIL-STD-883C, Method 3015. Output drive strength supports 48 mA sinking and 32 mA sourcing at 3.3 V, with typical output ground bounce below 0.8 V. Supply voltage ranges from 2.7 V to 3.6 V.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896796-SN74LVT574DW
Series: 74LVT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LVT574
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVT574DW | 896796-SN74LVT574DW | SN74LVT574DW-ND | SN74LVT574DW | SN74LVT574DW |
| Product Name | SN74LVT574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVT574DW | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 20-SOIC; SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | ||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |