Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin ceramic flat pack (CFP) package, characterized for operation from -55°C to 125°C, with noninverting buffered outputs designed for bus driving applications.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CFP -55 to 125
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS574BW | SNJ54ALS574BW |
| Product Name | SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 14 ns | |
| fMAX | 75 MHz | |
| Operating Current | 30 mA |