SNJ54LVC374AW is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin CFP package, designed for operation from -55°C to 125°C. It supports inputs up to 5.5 V with a supply voltage range of 2.7 V to 3.6 V, and features latch-up performance exceeding 250 mA per JESD17. ESD protection exceeds 2000 V human-body model and 1000 V charged-device model. The device supports mixed-mode signal operation and live insertion.
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CFP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LVC374AW | SNJ54LVC374AW | SNJ54LVC374AW |
| Product Name | SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 3.6V; 2V ~ 3.6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 9.5 ns | ||
| fMAX | 100 MHz |