Texas Instruments High-Performance Analog Flip Flops SN74LVTH162374KR

Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Request a Quote Datasheet
Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-13298-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13298-2-ND
Flip Flops 296-13298-2-ND
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258350-SN74LVTH162374KR
Integrated Circuits (ICs) - Logic - Flip Flops 1258350-SN74LVTH162374KR
Win Source Part Number: 1258350-SN74LVTH1623 74KR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVTH Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 190 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13298-1,296-132 98-6R,-296-13298-1R, 296-13298-1R,296-132 98-6,296-13298-1,215 6-SN74LVTH162374KR-T ITR,296-13298-2R,296 -13298-2,-296-13298- 1,-SN74LVTH162374KRR ,TEXTISSN74LVTH16237 4KR Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1258350-SN74LVTH162374KR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVTH
Type: D-Type
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 160 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-13298-1,296-13298-6R,-296-13298-1R,296-13298-1R,296-13298-6,296-13298-1,2156-SN74LVTH162374KR-TITR,296-13298-2R,296-13298-2,-296-13298-1,-SN74LVTH162374KRR,TEXTISSN74LVTH162374KR
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH162374KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH162374KR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH162374KR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site
Flip Flops - SN74LVTH162374KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA

Buy Now
Logic - Flip Flops - SN74LVTH162374KR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH162374KR
Logic - Flip Flops SN74LVTH162374KR
IC FF D-TYPE DUAL 8BIT 56BGA

IC FF D-TYPE DUAL 8BIT 56BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-13298-2-ND 1258350-SN74LVTH162374KR SN74LVTH162374KR SN74LVTH162374KR SN74LVTH162374KR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 5.3 ns 5.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC574PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT574CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details