Texas Instruments SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear SN74LVTH273DWR

Description
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote
Description
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH273DWR is an octal D-type flip-flop designed for 3.3-V operation with TTL-compatible 5-V input and output voltage tolerance. It features a direct-clear input, bus-hold circuitry on data inputs, and supports partial-power-down mode with I_off circuitry to prevent backflow current. The device operates from 2.7 V to 3.6 V and is rated for a free-air temperature range of −40°C to 85°C. It is packaged in a 20-pin SOIC (DW) case. Latch-up performance exceeds 500 mA per JESD 17, and ESD protection exceeds 2000 V human-body model and 200 V machine model.

Datasheet Summary
Powered by GS/AI

The SN74LVTH273DWR is an octal D-type flip-flop designed for 3.3-V operation with TTL-compatible 5-V input and output voltage tolerance. It features a direct-clear input, bus-hold circuitry on data inputs, and supports partial-power-down mode with I_off circuitry to prevent backflow current. The device operates from 2.7 V to 3.6 V and is rated for a free-air temperature range of −40°C to 85°C. It is packaged in a 20-pin SOIC (DW) case. Latch-up performance exceeds 500 mA per JESD 17, and ESD protection exceeds 2000 V human-body model and 200 V machine model.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear - SN74LVTH273DWR - Texas Instruments
Dallas, TX, United States
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear
SN74LVTH273DWR
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear SN74LVTH273DWR
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Buy Now Datasheet
 - SN74LVTH273DWR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20

D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 296-14934-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14934-6-ND
Flip Flops 296-14934-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14934-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14934-2-ND
Flip Flops 296-14934-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14934-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14934-1-ND
Flip Flops 296-14934-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH273DWR
139786-SN74LVTH273DWR
Logic - Logic - Flip Flops - SN74LVTH273DWR 139786-SN74LVTH273DWR
Manufacturer: Texas Instruments Win Source Part Number: 139786-SN74LVTH273DW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 139786-SN74LVTH273DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74LVTH273DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVTH273DWR
Flip Flops SN74LVTH273DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH273DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH273DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74LVTH273DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH273DWR
Logic - Flip Flops SN74LVTH273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH273DWR SN74LVTH273DWR 296-14934-6-ND 139786-SN74LVTH273DWR SN74LVTH273DWR SN74LVTH273DWR SN74LVTH273DWR
Product Name SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74LVTH273DWR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.9 ns 4.9 ns 4.9 ns
fMAX 160 MHz 150 MHz 150 MHz
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
 - 74ACTQ377SC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers
Flip Flops - 54LS109DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers