Octal D-type flip-flops with direct clear, designed for 3.3-V operation with TTL-compatible 5-V inputs, available in a 20-pin TSSOP package with an operating temperature range of -40°C to 85°C. Features include bus-hold circuitry, I_off support for partial-power-down operation, and latch-up performance exceeding 500 mA per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model.
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
D Flip-Flop, LVT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH273PWE4 | SN74LVTH273PWE4 | SN74LVTH273PWE4 |
| Product Name | SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear | Flip Flops | |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 3.6V; 3.3 | 3.6V; 2.7V ~ 3.6V | |
| Propagation Delay | 4.9 ns | ||
| fMAX | 160 MHz | ||
| Operating Current | 5 mA |