Texas Instruments SN54LS273 Octal D-type Flip-Flop With Clear SNJ54LS273W

Description
Octal D-type Flip-Flop With Clear 20-CFP -55 to 125
Request a Quote
Description
Octal D-type Flip-Flop With Clear 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin CFP package, operating from -55°C to 125°C, with a maximum clock frequency of 30 MHz, 16.5 ns minimum pulse width, and typical power dissipation of 10 mW per flip-flop.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with clear in a 20-pin CFP package, operating from -55°C to 125°C, with a maximum clock frequency of 30 MHz, 16.5 ns minimum pulse width, and typical power dissipation of 10 mW per flip-flop.

Suppliers

Company
Product
Description
Supplier Links
SN54LS273 Octal D-type Flip-Flop With Clear - SNJ54LS273W - Texas Instruments
Dallas, TX, United States
SN54LS273 Octal D-type Flip-Flop With Clear
SNJ54LS273W
SN54LS273 Octal D-type Flip-Flop With Clear SNJ54LS273W
Octal D-type Flip-Flop With Clear 20-CFP -55 to 125

Octal D-type Flip-Flop With Clear 20-CFP -55 to 125

Buy Now Datasheet
Flip Flops - SNJ54LS273W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS273W
Flip Flops SNJ54LS273W
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS273W
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS273W
OCTAL D-TYPE FLIP-FLOP WITH CLEA

OCTAL D-TYPE FLIP-FLOP WITH CLEA

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS273W SNJ54LS273W SNJ54LS273W
Product Name SN54LS273 Octal D-type Flip-Flop With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 7474DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers