SNJ54LS173AFK is a 4-bit D-type register with 3-state outputs in a 20-pin LCCC package, characterized for operation over the military temperature range of -55°C to 125°C. It features gated enable inputs for data loading and output control, enabling bus-organized system interfacing without external components. The device has a maximum propagation delay of 18 ns and supports a maximum clock frequency of 50 MHz. Outputs can be disabled to a high-impedance state independently of the clock. Up to 49 outputs can be connected to a common bus while driving one additional Series 54LS/74LS TTL normalized load.
4-BIT D-TYPE REGISTERS WITH 3-ST
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS173AFK | SNJ54LS173AFK |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |