Dual D-Type Positive-Edge-Trigge
Dual D-Type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 065672-SN74S74NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 1BIT 14SOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74S74NSR | 065672-SN74S74NSR | SN74S74NSR |
| Product Name | SN74S74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Preset And Clear | Logic - Logic - Flip Flops - SN74S74NSR | Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | |
| Propagation Delay | 9 ns | 9 ns | |
| fMAX | 50 MHz | 110 MHz | 110 MHz |
| Operating Current | 25 mA |