Manufacturer: Texas Instruments
Win Source Part Number: 1256011-SN74LVTH3237
Series: 74LVTH
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent: 380μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Family Name: SN74LVTH32374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): 74LVT32374EC/G,557; 74LVT32374EC,518; 74LVT32374EC/G;
Introduction Date: September 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
IC FF D-TYPE QUAD 8BIT 96LFBGA
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
IC FF D-TYPE QUAD 8BIT 96LFBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1256011-SN74LVTH32374GKER | 296-9883-2-ND | SN74LVTH32374GKER | SN74LVTH32374GKER | SN74LVTH32374GKER |
| Product Name | Logic - Logic - Flip Flops - SN74LVTH32374GKER | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Propagation Delay | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 160 MHz | |||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA | ||
| High-level Output Current (Source) | 32 mA | 32 mA | 32 mA |