Octal D-type flip-flops with clear, available in a 20-pin LCCC package, characterized for operation over the military temperature range of -55°C to 125°C. The device features buffered clock and direct-clear inputs, eight individual D-type flip-flops with single-rail outputs, and supports a maximum clock frequency of 30 MHz. The SNJ54ALS273FK is a variant of the SN54ALS273 series, sharing its full military-grade specifications and pinout.
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS273FK | SNJ54ALS273FK |
| Product Name | SN54ALS273 Octal D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 15 ns | |
| fMAX | 75 MHz | |
| Operating Current | 29 mA |