Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin CFP package, characterized for operation from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -1 mA, low-level output current of 12 mA, and a maximum clock frequency of 30 MHz.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
OCTAL D-TYPE EDGE TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS374AW | SNJ54ALS374AW |
| Product Name | SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 16 ns | |
| fMAX | 75 MHz | |
| Operating Current | 31 mA |