The SNJ54LVC74AFK is a dual positive-edge-trigge
DUAL POSITIVE-EDGE-TRIGGE
DUAL POSITIVE-EDGE-TRIGGE
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LVC74AFK | SNJ54LVC74AFK | SNJ54LVC74AFK |
| Product Name | SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 3.6V; 2V ~ 3.6V | |
| Propagation Delay | 6 ns | ||
| fMAX | 100 MHz |