The SN74LVC74A-EP is a dual positive-edge-trigge
Enhanced Product Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04669-02XE |
| Product Name | SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 |
| Propagation Delay | 6 ns |
| fMAX | 100 MHz |