Octal edge-triggered D-type flip-flops with 3-state outputs designed for 3.3-V operation with TTL-compatible 5-V inputs, fabricated in a 20-pin LCCC package, operating over a temperature range of −55°C to 125°C, with latch-up performance exceeding 500 mA per JESD 17 and ESD protection exceeding 2000 V human-body model and 200 V machine model.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54LVTH374FK |
| Product Name | SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.6V |
| Output Characteristics | 3-State |
| Propagation Delay | 4.5 ns |
| fMAX | 160 MHz |